Integrated Device Technology Triple PLL Field Prog. Spread Spectrum Clock Synthesizer 291PGLF

Description
The 291 field programmable spread spectrum clock synthesizer generates up to six high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace crystals, crystal oscillators and stand alone spread spectrum devices in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 291 contains a One-Time Programmable ( OTP ) ROM for field programmability. Programming features include input/output frequencies, spread spectrum amount, eight selectable configuration registers and up to two sets of three low-skew outputs. Each of the two output groups are powered by a separate VDDO voltage. VDDO may vary from 1.8 V to VDD . Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 291 is also available in factory programmed custom versions for high-volume applications.
Datasheet
Description
The 291 field programmable spread spectrum clock synthesizer generates up to six high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace crystals, crystal oscillators and stand alone spread spectrum devices in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 291 contains a One-Time Programmable ( OTP ) ROM for field programmability. Programming features include input/output frequencies, spread spectrum amount, eight selectable configuration registers and up to two sets of three low-skew outputs. Each of the two output groups are powered by a separate VDDO voltage. VDDO may vary from 1.8 V to VDD . Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 291 is also available in factory programmed custom versions for high-volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer - 291PGLF - Integrated Device Technology
San Jose, CA, USA
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer
291PGLF
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer 291PGLF
The 291 field programmable spread spectrum clock synthesizer generates up to six high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace crystals, crystal oscillators and stand alone spread spectrum devices in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 291 contains a One-Time Programmable ( OTP ) ROM for field programmability. Programming features include input/output frequencies, spread spectrum amount, eight selectable configuration registers and up to two sets of three low-skew outputs. Each of the two output groups are powered by a separate VDDO voltage. VDDO may vary from 1.8 V to VDD . Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 291 is also available in factory programmed custom versions for high-volume applications.

The 291 field programmable spread spectrum clock synthesizer generates up to six high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace crystals, crystal oscillators and stand alone spread spectrum devices in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 291 contains a One-Time Programmable ( OTP ) ROM for field programmability. Programming features include input/output frequencies, spread spectrum amount, eight selectable configuration registers and up to two sets of three low-skew outputs. Each of the two output groups are powered by a separate VDDO voltage. VDDO may vary from 1.8 V to VDD . Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 291 is also available in factory programmed custom versions for high-volume applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 291PGLF
Product Name Triple PLL Field Prog. Spread Spectrum Clock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW,118 - 765541-74HCT9046APW,118 - Win Source Electronics
Specs
Bus Interface Clock
Package Type Surface Mount
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Package Type TQFP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
4 suppliers
Clock and Timing IC - 728-SI5332A-D-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS, LVDS, LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 1.71 to 3.63 volts
View Details
8 suppliers