Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843022AKI-02LFT 843022AKI-02LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198321-843022AKI-02L FT Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 125MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198321-843022AKI-02L FT Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 125MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843022AKI-02LFT - 198321-843022AKI-02LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843022AKI-02LFT
198321-843022AKI-02LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843022AKI-02LFT 198321-843022AKI-02LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198321-843022AKI-02L FT Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFPN (3x3) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 125MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198321-843022AKI-02LFT
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer, Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VFQFPN (3x3)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 125MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 198321-843022AKI-02LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843022AKI-02LFT
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 16-VFQFPN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details