Integrated Device Technology Clock Synthesizer and Fanout Buffer / Divider 8T49NS010-156NLGI

Description
The 8T49NS010 is a Clock Synthesizer and Fanout Buffer / Divider. When used with an external crystal, the 8T49NS010 generates high performance timing geared towards the communications and datacom markets, especially for applications demanding extremely low phase noise jitter, such as 10, 40 and 100GE . The 8T49NS010 provides versatile frequency configurations and output formats and is optimized to deliver excellent phase noise performance. The device delivers an optimum combination of high clock frequency and low phase noise performance, combined with high power supply noise rejection.
Datasheet
Description
The 8T49NS010 is a Clock Synthesizer and Fanout Buffer / Divider. When used with an external crystal, the 8T49NS010 generates high performance timing geared towards the communications and datacom markets, especially for applications demanding extremely low phase noise jitter, such as 10, 40 and 100GE . The 8T49NS010 provides versatile frequency configurations and output formats and is optimized to deliver excellent phase noise performance. The device delivers an optimum combination of high clock frequency and low phase noise performance, combined with high power supply noise rejection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Synthesizer and Fanout Buffer / Divider - 8T49NS010-156NLGI - Integrated Device Technology
San Jose, CA, USA
Clock Synthesizer and Fanout Buffer / Divider
8T49NS010-156NLGI
Clock Synthesizer and Fanout Buffer / Divider 8T49NS010-156NLGI
The 8T49NS010 is a Clock Synthesizer and Fanout Buffer / Divider. When used with an external crystal, the 8T49NS010 generates high performance timing geared towards the communications and datacom markets, especially for applications demanding extremely low phase noise jitter, such as 10, 40 and 100GE . The 8T49NS010 provides versatile frequency configurations and output formats and is optimized to deliver excellent phase noise performance. The device delivers an optimum combination of high clock frequency and low phase noise performance, combined with high power supply noise rejection.

The 8T49NS010 is a Clock Synthesizer and Fanout Buffer / Divider. When used with an external crystal, the 8T49NS010 generates high performance timing geared towards the communications and datacom markets, especially for applications demanding extremely low phase noise jitter, such as 10, 40 and 100GE .

The 8T49NS010 provides versatile frequency configurations and output formats and is optimized to deliver excellent phase noise performance. The device delivers an optimum combination of high clock frequency and low phase noise performance, combined with high power supply noise rejection.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49NS010-156NLGI
Product Name Clock Synthesizer and Fanout Buffer / Divider
Bus Interface LVPECL; LVDS; LVPECL,LVDS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount; 48-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 1727-2849-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Package Type TQFP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
4 suppliers
 - SI52142-A01AGM - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Features / Standards RoHS
View Details
5 suppliers