Integrated Device Technology Field Programmable SS VersaClock Synthesizer 341MIPLFT

Description
The 341 is a low cost, single-output, field programmable clock synthesizer. The 341 can generate an output frequency from 250 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 341 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 341 is also available in factory programmed custom versions for high-volume applications.
Request a Quote Datasheet
Description
The 341 is a low cost, single-output, field programmable clock synthesizer. The 341 can generate an output frequency from 250 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 341 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 341 is also available in factory programmed custom versions for high-volume applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Programmable SS VersaClock Synthesizer - 341MIPLFT - Integrated Device Technology
San Jose, CA, USA
Field Programmable SS VersaClock Synthesizer
341MIPLFT
Field Programmable SS VersaClock Synthesizer 341MIPLFT
The 341 is a low cost, single-output, field programmable clock synthesizer. The 341 can generate an output frequency from 250 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 341 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 341 is also available in factory programmed custom versions for high-volume applications.

The 341 is a low cost, single-output, field programmable clock synthesizer. The 341 can generate an output frequency from 250 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 341 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 341 is also available in factory programmed custom versions for high-volume applications.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 341MIPLFT
763347-341MIPLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 341MIPLFT 763347-341MIPLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763347-341MIPLFT Series: VersaClock Packaging: Reel package Type: Clock/Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Family Name: 341 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 341MIPLF; 5L2503-000NVGI8; 5L2503-000NVGI; ; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 763347-341MIPLFT
Series: VersaClock
Packaging: Reel package
Type: Clock/Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/Yes
Family Name: 341
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 341MIPLF; 5L2503-000NVGI8; 5L2503-000NVGI; ;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 341MIPLFT 763347-341MIPLFT
Product Name Field Programmable SS VersaClock Synthesizer Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 341MIPLFT
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; SOIC Surface Mount
Supply Voltage 3.3 volts 3.15 to 3.45 volts
Frequency 0.2500 to 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers