Integrated Device Technology Field Programmable SS VersaClock Synthesizer 251PMILF

Description
The 251 is a low cost, single-output, field programmable clock synthesizer. The 251 can generate an output frequency from 314 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 251 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 251 is also available in factory programmed custom versions for high-volume applications.
Datasheet
Description
The 251 is a low cost, single-output, field programmable clock synthesizer. The 251 can generate an output frequency from 314 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 251 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 251 is also available in factory programmed custom versions for high-volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Programmable SS VersaClock Synthesizer - 251PMILF - Integrated Device Technology
San Jose, CA, USA
Field Programmable SS VersaClock Synthesizer
251PMILF
Field Programmable SS VersaClock Synthesizer 251PMILF
The 251 is a low cost, single-output, field programmable clock synthesizer. The 251 can generate an output frequency from 314 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 251 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 251 is also available in factory programmed custom versions for high-volume applications.

The 251 is a low cost, single-output, field programmable clock synthesizer. The 251 can generate an output frequency from 314 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 251 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 251 is also available in factory programmed custom versions for high-volume applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 251PMILF
Product Name Field Programmable SS VersaClock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08967-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
7 suppliers
Phase-locked loop with VCO - 74HCT4046AD,118 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
5 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118YRUZ - 859973-ADF4118YRUZ - Win Source Electronics
Specs
Package Type Surface Mount; 16-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers