Integrated Device Technology Datasheets for I/Q Modulators and I/Q Demodulators
I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting signals with local oscillators that are 90º apart in phase, and then combine the outputs vectorially in a 0º mixer.
I/Q Modulators and I/Q Demodulators: Learn more
| Product Name | Notes |
|---|---|
| The IDT F1320 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-t hrow switches (SP2Ts). It receives... | |
| The IDT F1358 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-t hrow switches (SP2Ts). It receives... | |
| The IDT F1370 is a highly linear complex IF digital pre-distortion ( DPD ) demodulator with built-in digital step attenuator ( DSA ) and single-pole-double-t hrow switches (SP2Ts). It receives... | |
| The IDT F1653 Broadband ZIF / CIF I/Q modulator is ideal for high order LTE MIMO systems. The F1653 I/Q Modulator implements Zero-DistortionTM technology for extremely low power consumption with... |