Integrated Device Technology 1 Output PCIE GEN1/2/3 Synthesizer 5V41234NLGI8

Description
The IDT5V41234 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.
Datasheet
Description
The IDT5V41234 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Output PCIE GEN1/2/3 Synthesizer - 5V41234NLGI8 - Integrated Device Technology
San Jose, CA, USA
1 Output PCIE GEN1/2/3 Synthesizer
5V41234NLGI8
1 Output PCIE GEN1/2/3 Synthesizer 5V41234NLGI8
The IDT5V41234 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.

The IDT5V41234 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41234NLGI8
Product Name 1 Output PCIE GEN1/2/3 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-SI5023-D-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081DG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW,118 - 765541-74HCT9046APW,118 - Win Source Electronics
Specs
Bus Interface Clock
Package Type Surface Mount
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers