Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843251AG-04LFT 843251AG-04LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729248-843251AG-04LF T Series: FemtoClock Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 187.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: 843251-04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 843251AG-04T; 843251AG-04; 843251AG-04LF; Introduction Date: May 10, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729248-843251AG-04LF T Series: FemtoClock Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 187.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: 843251-04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 843251AG-04T; 843251AG-04; 843251AG-04LF; Introduction Date: May 10, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843251AG-04LFT
729248-843251AG-04LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843251AG-04LFT 729248-843251AG-04LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729248-843251AG-04LF T Series: FemtoClock Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 187.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: 843251-04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 843251AG-04T; 843251AG-04; 843251AG-04LF; Introduction Date: May 10, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729248-843251AG-04LFT
Series: FemtoClock
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer, Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 187.5MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: 843251-04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): 843251AG-04T; 843251AG-04; 843251AG-04LF;
Introduction Date: May 10, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 729248-843251AG-04LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843251AG-04LFT
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
3 suppliers