Integrated Device Technology FemtoClock Crystal-to-LVDS Clock Generator 844011AGLFT

Description
The 844011 is a Fibre Channel Clock Generator and a member of the HiPerClocksTM family of high performance devices from IDT . The 844011 uses an 18pF parallel resonant crystal over the range of 20.4MHz - 28.3MHz. For Fibre Channel applications, a 26.5625MHz crystal is used. The 844011 has excellent <1ps phase jitter performance, over the 637kHz - 10MHz integration range. The 844011 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 844011 is a Fibre Channel Clock Generator and a member of the HiPerClocksTM family of high performance devices from IDT . The 844011 uses an 18pF parallel resonant crystal over the range of 20.4MHz - 28.3MHz. For Fibre Channel applications, a 26.5625MHz crystal is used. The 844011 has excellent <1ps phase jitter performance, over the 637kHz - 10MHz integration range. The 844011 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVDS Clock Generator - 844011AGLFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVDS Clock Generator
844011AGLFT
FemtoClock Crystal-to-LVDS Clock Generator 844011AGLFT
The 844011 is a Fibre Channel Clock Generator and a member of the HiPerClocksTM family of high performance devices from IDT . The 844011 uses an 18pF parallel resonant crystal over the range of 20.4MHz - 28.3MHz. For Fibre Channel applications, a 26.5625MHz crystal is used. The 844011 has excellent <1ps phase jitter performance, over the 637kHz - 10MHz integration range. The 844011 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 844011 is a Fibre Channel Clock Generator and a member of the HiPerClocksTM family of high performance devices from IDT . The 844011 uses an 18pF parallel resonant crystal over the range of 20.4MHz - 28.3MHz. For Fibre Channel applications, a 26.5625MHz crystal is used. The 844011 has excellent <1ps phase jitter performance, over the 637kHz - 10MHz integration range. The 844011 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 844011AGLFT
Product Name FemtoClock Crystal-to-LVDS Clock Generator
Device Type Clock Generator
Bus Interface LVDS; LVDS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY26121KZI-21-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-3BCPZ - 859811-AD9517-3BCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details