Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 86004BG-01LF 86004BG-01LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729252-86004BG-01LF Packaging: Tube Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 250MHz Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ICS86004-01 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729252-86004BG-01LF Packaging: Tube Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 250MHz Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ICS86004-01 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 86004BG-01LF - 729252-86004BG-01LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 86004BG-01LF
729252-86004BG-01LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 86004BG-01LF 729252-86004BG-01LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729252-86004BG-01LF Packaging: Tube Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 250MHz Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ICS86004-01 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729252-86004BG-01LF
Packaging: Tube
Type: Fanout Distribution, Multiplexer, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 250MHz
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: ICS86004-01
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 729252-86004BG-01LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 86004BG-01LF
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4155BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details