Integrated Device Technology FemtoClock Crystal-to-3.3V,LVPECL Clock Generator 843251AGI-04LFT

Description
The 843251I-04 is a 10Gb/12Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the appropriate choice of crystals. The 843251I-04 has excellent phase jitter performance and is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 843251I-04 is a 10Gb/12Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the appropriate choice of crystals. The 843251I-04 has excellent phase jitter performance and is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V,LVPECL Clock Generator - 843251AGI-04LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V,LVPECL Clock Generator
843251AGI-04LFT
FemtoClock Crystal-to-3.3V,LVPECL Clock Generator 843251AGI-04LFT
The 843251I-04 is a 10Gb/12Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the appropriate choice of crystals. The 843251I-04 has excellent phase jitter performance and is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 843251I-04 is a 10Gb/12Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the appropriate choice of crystals. The 843251I-04 has excellent phase jitter performance and is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843251AGI-04LFT
Product Name FemtoClock Crystal-to-3.3V,LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCM61001 1:1 Ultra Low Jitter Crystal-In Clock Generator - CDCM61001RHBT - Texas Instruments
Specs
Device Type Clock Generator
Package Type VQFN
Supply Voltage 3.3 volts
View Details
10 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers