Integrated Device Technology 4 Output PCIe GEN1/2 Synthesizer 5V41066PGG

Description
The 5V41066 is a PCIe Gen2 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Request a Quote Datasheet
Description
The 5V41066 is a PCIe Gen2 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Output PCIe GEN1/2 Synthesizer - 5V41066PGG - Integrated Device Technology
San Jose, CA, USA
4 Output PCIe GEN1/2 Synthesizer
5V41066PGG
4 Output PCIe GEN1/2 Synthesizer 5V41066PGG
The 5V41066 is a PCIe Gen2 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

The 5V41066 is a PCIe Gen2 compliant spread-spectrum-capable clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

Supplier's Site Datasheet
Clock Synthesizers - 2544949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2544949
Clock Synthesizers 2544949
5V41066 PCIE CLOCK GEN - 4 OUT GEN1-2

5V41066 PCIE CLOCK GEN - 4 OUT GEN1-2

Supplier's Site
Clock Synthesizers - 2544948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2544948
Clock Synthesizers 2544948
5V41066 PCIE CLOCK GEN - 4 OUT GEN1-2

5V41066 PCIE CLOCK GEN - 4 OUT GEN1-2

Supplier's Site
Clock Synthesizers - 2544949P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2544949P
Clock Synthesizers 2544949P
5V41066 PCIE CLOCK GEN - 4 OUT GEN1-2

5V41066 PCIE CLOCK GEN - 4 OUT GEN1-2

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 5V41066PGG 2544949
Product Name 4 Output PCIe GEN1/2 Synthesizer Clock Synthesizers
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP SSOP; TSSOP; TSSOP
Supply Voltage 3.3 volts
Frequency 100 to 200 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857RHAR - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-213-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details