Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 6V40088CNBGI8 6V40088CNBGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1006887-6V40088CNBGI 8 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Alternative Parts (Cross-Reference): P1P8160AG-10CR; SL16010DCT; SL16020DCT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1006887-6V40088CNBGI 8 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Alternative Parts (Cross-Reference): P1P8160AG-10CR; SL16010DCT; SL16020DCT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 6V40088CNBGI8 - 1006887-6V40088CNBGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 6V40088CNBGI8
1006887-6V40088CNBGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 6V40088CNBGI8 1006887-6V40088CNBGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1006887-6V40088CNBGI 8 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Alternative Parts (Cross-Reference): P1P8160AG-10CR; SL16010DCT; SL16020DCT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1006887-6V40088CNBGI8
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 100MHz
Alternative Parts (Cross-Reference): P1P8160AG-10CR; SL16010DCT; SL16020DCT;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1006887-6V40088CNBGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 6V40088CNBGI8
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 10-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
 - 5V9351PFI-G - Rochester Electronics
Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
4 suppliers