Integrated Device Technology Crystal-To-LVCMOS/LVTTL Frquency Synthesizer 840S05AYILF

Description
The 840S05I is a four output, Crystal or single ended-to- LVCMOS / LVTTL Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 840S05I uses a 25MHz parallel resonant crystal to generate 33.33MHz – 166.67MHz clock signals, replacing solutions requiring multiple oscillator and fan-out buffer solution. The device supports output slew rate control with two slew select pins ( SLEW [1:0]). The VCO operates at a frequency of 2GHz. The device has 2 output banks, Bank A with two 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs and Bank B with two 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The low phase noise characteristic of the 840S05I makes it an ideal clock source for Gigabit Ethernet application. Designed for networking and industrial applications, the 840S05I can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.
Datasheet
Description
The 840S05I is a four output, Crystal or single ended-to- LVCMOS / LVTTL Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 840S05I uses a 25MHz parallel resonant crystal to generate 33.33MHz – 166.67MHz clock signals, replacing solutions requiring multiple oscillator and fan-out buffer solution. The device supports output slew rate control with two slew select pins ( SLEW [1:0]). The VCO operates at a frequency of 2GHz. The device has 2 output banks, Bank A with two 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs and Bank B with two 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The low phase noise characteristic of the 840S05I makes it an ideal clock source for Gigabit Ethernet application. Designed for networking and industrial applications, the 840S05I can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal-To-LVCMOS/LVTTL Frquency Synthesizer - 840S05AYILF - Integrated Device Technology
San Jose, CA, USA
Crystal-To-LVCMOS/LVTTL Frquency Synthesizer
840S05AYILF
Crystal-To-LVCMOS/LVTTL Frquency Synthesizer 840S05AYILF
The 840S05I is a four output, Crystal or single ended-to- LVCMOS / LVTTL Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 840S05I uses a 25MHz parallel resonant crystal to generate 33.33MHz – 166.67MHz clock signals, replacing solutions requiring multiple oscillator and fan-out buffer solution. The device supports output slew rate control with two slew select pins ( SLEW [1:0]). The VCO operates at a frequency of 2GHz. The device has 2 output banks, Bank A with two 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs and Bank B with two 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The low phase noise characteristic of the 840S05I makes it an ideal clock source for Gigabit Ethernet application. Designed for networking and industrial applications, the 840S05I can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.

The 840S05I is a four output, Crystal or single ended-to- LVCMOS / LVTTL Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 840S05I uses a 25MHz parallel resonant crystal to generate 33.33MHz – 166.67MHz clock signals, replacing solutions requiring multiple oscillator and fan-out buffer solution. The device supports output slew rate control with two slew select pins ( SLEW [1:0]). The VCO operates at a frequency of 2GHz. The device has 2 output banks, Bank A with two 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs and Bank B with two 33.33MHz – 166.67MHz LVCMOS / LVTTL outputs.

The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The low phase noise characteristic of the 840S05I makes it an ideal clock source for Gigabit Ethernet application. Designed for networking and industrial applications, the 840S05I can also drive the high-speed clock inputs of communication processors, DSPs, switches and bridges.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 840S05AYILF
Product Name Crystal-To-LVCMOS/LVTTL Frquency Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; PTQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
CDCE949-Q1 Automotive Catalog Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
Features / Standards RoHS
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08884-GM3-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers