Integrated Device Technology Spread Spectrum PLL 5P50902NBGI8

Description
The IDT5P50901 /2/3/4 is a family of 1.8V low power, spread spectrum clock generators capable of reducing EMI radiation from an input clock. Spread spectrum technique is capable of reducing the harmonic frequency amplitude peaks by several dB. The IDT5P50902 accepts an input clock frequency from 20 MHz to 50 MHz and produces an output clock of the same frequency, with a modulation frequency of ICLK *27/20000. The spread amount can be chosen through the select pins on the device.
Datasheet
Description
The IDT5P50901 /2/3/4 is a family of 1.8V low power, spread spectrum clock generators capable of reducing EMI radiation from an input clock. Spread spectrum technique is capable of reducing the harmonic frequency amplitude peaks by several dB. The IDT5P50902 accepts an input clock frequency from 20 MHz to 50 MHz and produces an output clock of the same frequency, with a modulation frequency of ICLK *27/20000. The spread amount can be chosen through the select pins on the device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum PLL - 5P50902NBGI8 - Integrated Device Technology
San Jose, CA, USA
Spread Spectrum PLL
5P50902NBGI8
Spread Spectrum PLL 5P50902NBGI8
The IDT5P50901 /2/3/4 is a family of 1.8V low power, spread spectrum clock generators capable of reducing EMI radiation from an input clock. Spread spectrum technique is capable of reducing the harmonic frequency amplitude peaks by several dB. The IDT5P50902 accepts an input clock frequency from 20 MHz to 50 MHz and produces an output clock of the same frequency, with a modulation frequency of ICLK *27/20000. The spread amount can be chosen through the select pins on the device.

The IDT5P50901 /2/3/4 is a family of 1.8V low power, spread spectrum clock generators capable of reducing EMI radiation from an input clock. Spread spectrum technique is capable of reducing the harmonic frequency amplitude peaks by several dB. The IDT5P50902 accepts an input clock frequency from 20 MHz to 50 MHz and produces an output clock of the same frequency, with a modulation frequency of ICLK *27/20000. The spread amount can be chosen through the select pins on the device.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5P50902NBGI8
Product Name Spread Spectrum PLL
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator - CDCM61004RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2849-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers
Clock and Timing IC - 728-SI5317C-C-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML, LVCMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
View Details
4 suppliers