Integrated Device Technology FemtoClock Crystal-to-LVDS Clock Generator 844021BG-01LFT

Description
The 844021-01 is an Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 844021-01 uses an 18pF parallel resonant crystal over the range of 24.5MHz – 34MHz. For Ethernet applications, a 25MHz crystal is used. The 844021-01 has excellent <1ps phase jitter performance, over the 1.875MHz – 20MHz integration range. The 844021-01 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 844021-01 is an Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 844021-01 uses an 18pF parallel resonant crystal over the range of 24.5MHz – 34MHz. For Ethernet applications, a 25MHz crystal is used. The 844021-01 has excellent <1ps phase jitter performance, over the 1.875MHz – 20MHz integration range. The 844021-01 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVDS Clock Generator - 844021BG-01LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVDS Clock Generator
844021BG-01LFT
FemtoClock Crystal-to-LVDS Clock Generator 844021BG-01LFT
The 844021-01 is an Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 844021-01 uses an 18pF parallel resonant crystal over the range of 24.5MHz – 34MHz. For Ethernet applications, a 25MHz crystal is used. The 844021-01 has excellent <1ps phase jitter performance, over the 1.875MHz – 20MHz integration range. The 844021-01 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 844021-01 is an Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 844021-01 uses an 18pF parallel resonant crystal over the range of 24.5MHz – 34MHz. For Ethernet applications, a 25MHz crystal is used. The 844021-01 has excellent <1ps phase jitter performance, over the 1.875MHz – 20MHz integration range. The 844021-01 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 844021BG-01LFT
Product Name FemtoClock Crystal-to-LVDS Clock Generator
Device Type Clock Generator
Bus Interface LVDS; LVDS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - ADN2812ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
9 suppliers