Integrated Device Technology 2 Output PCIe GEN1/2 Synthesizer 5V41065NLGI8

Description
The 5V41065 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41065 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Datasheet
Description
The 5V41065 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41065 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCIe GEN1/2 Synthesizer - 5V41065NLGI8 - Integrated Device Technology
San Jose, CA, USA
2 Output PCIe GEN1/2 Synthesizer
5V41065NLGI8
2 Output PCIe GEN1/2 Synthesizer 5V41065NLGI8
The 5V41065 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41065 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

The 5V41065 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41065 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41065NLGI8
Product Name 2 Output PCIe GEN1/2 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-SI5319C-C-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML, CMOS, LVDS, LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 1.71 to 3.63 volts
View Details
4 suppliers
4046A Clock and Timing IC - 728-74HCT4046AD,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
5 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BPW - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
8 suppliers