Integrated Device Technology LOCO PLL Clock Generator 514MLFT

Description
The IDT 514 is the most cost effective way to generate a high quality, high frequency clock output from a 14.31818 MHz crystal or clock input, and is designed to replace crystal oscillators in many electronic systems. Using Phase-Locked-Loop ( PLL ) techniques, the device uses a standard, inexpensive crystal to produce output clocks up to 66.66 MHz.
Request a Quote Datasheet
Description
The IDT 514 is the most cost effective way to generate a high quality, high frequency clock output from a 14.31818 MHz crystal or clock input, and is designed to replace crystal oscillators in many electronic systems. Using Phase-Locked-Loop ( PLL ) techniques, the device uses a standard, inexpensive crystal to produce output clocks up to 66.66 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCO PLL Clock Generator - 514MLFT - Integrated Device Technology
San Jose, CA, USA
LOCO PLL Clock Generator
514MLFT
LOCO PLL Clock Generator 514MLFT
The IDT 514 is the most cost effective way to generate a high quality, high frequency clock output from a 14.31818 MHz crystal or clock input, and is designed to replace crystal oscillators in many electronic systems. Using Phase-Locked-Loop ( PLL ) techniques, the device uses a standard, inexpensive crystal to produce output clocks up to 66.66 MHz.

The IDT 514 is the most cost effective way to generate a high quality, high frequency clock output from a 14.31818 MHz crystal or clock input, and is designed to replace crystal oscillators in many electronic systems. Using Phase-Locked-Loop ( PLL ) techniques, the device uses a standard, inexpensive crystal to produce output clocks up to 66.66 MHz.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 514MLFT - 1044695-514MLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 514MLFT
1044695-514MLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 514MLFT 1044695-514MLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044695-514MLFT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1044695-514MLFT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 514MLFT 1044695-514MLFT
Product Name LOCO PLL Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 514MLFT
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; CMOS
Package Type Surface Mount; SOIC; SOIC Surface Mount; 8-SOIC
Supply Voltage 3.3 to 5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-4ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal - 94M8777 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details