Integrated Device Technology FemtoClock Crystal-to-LVCMOS/LVTTL Frequency Synthesizer 840004AG-01LF

Description
The 840004-01 is a 4 output LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the 2 frequency select pins (F_SEL1:0): 156.25MHz, 125MHz, and 62.5MHz. The 840004-01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical random rms phase jitter, easily meeting Ethernet jitter requirements. The 840004-01 is packaged in a small 20-pin TSSOP package.
Datasheet
Description
The 840004-01 is a 4 output LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the 2 frequency select pins (F_SEL1:0): 156.25MHz, 125MHz, and 62.5MHz. The 840004-01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical random rms phase jitter, easily meeting Ethernet jitter requirements. The 840004-01 is packaged in a small 20-pin TSSOP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVCMOS/LVTTL Frequency Synthesizer - 840004AG-01LF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVCMOS/LVTTL Frequency Synthesizer
840004AG-01LF
FemtoClock Crystal-to-LVCMOS/LVTTL Frequency Synthesizer 840004AG-01LF
The 840004-01 is a 4 output LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the 2 frequency select pins (F_SEL1:0): 156.25MHz, 125MHz, and 62.5MHz. The 840004-01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical random rms phase jitter, easily meeting Ethernet jitter requirements. The 840004-01 is packaged in a small 20-pin TSSOP package.

The 840004-01 is a 4 output LVCMOS / LVTTL Synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the 2 frequency select pins (F_SEL1:0): 156.25MHz, 125MHz, and 62.5MHz. The 840004-01 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical random rms phase jitter, easily meeting Ethernet jitter requirements. The 840004-01 is packaged in a small 20-pin TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 840004AG-01LF
Product Name FemtoClock Crystal-to-LVCMOS/LVTTL Frequency Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5325A-C-GMR-ND - DigiKey
Specs
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505PWG4 - 1160708-CDCVF2505PWG4 - Win Source Electronics
Specs
Bus Interface TTL; LVTTL
Package Type Surface Mount
Supply Voltage 3 to 3.6 volts
View Details
4046A Clock and Timing IC - 728-74HCT4046AD,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
5 suppliers
 - 2925DM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type DIP
View Details
3 suppliers