Integrated Device Technology FemtoClock Crystal-to-LVDS Clock Generator 844071AGLFT

Description
The 844071 is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator and a member of the family of high performance devices from IDT . The 844071 uses an 18pF parallel resonant crystal over the range of 20.833MHz - 28.3MHz. For SATA / SAS applications, a 25MHz crystal is used and either 75MHz or 150MHz may be selected with the FREQ_SEL pin. The 844071 has excellent <1ps phase jitter performance, over the 900kHz - 7.5MHz integration range. The 844071 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Request a Quote Datasheet
Description
The 844071 is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator and a member of the family of high performance devices from IDT . The 844071 uses an 18pF parallel resonant crystal over the range of 20.833MHz - 28.3MHz. For SATA / SAS applications, a 25MHz crystal is used and either 75MHz or 150MHz may be selected with the FREQ_SEL pin. The 844071 has excellent <1ps phase jitter performance, over the 900kHz - 7.5MHz integration range. The 844071 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVDS Clock Generator - 844071AGLFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVDS Clock Generator
844071AGLFT
FemtoClock Crystal-to-LVDS Clock Generator 844071AGLFT
The 844071 is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator and a member of the family of high performance devices from IDT . The 844071 uses an 18pF parallel resonant crystal over the range of 20.833MHz - 28.3MHz. For SATA / SAS applications, a 25MHz crystal is used and either 75MHz or 150MHz may be selected with the FREQ_SEL pin. The 844071 has excellent <1ps phase jitter performance, over the 900kHz - 7.5MHz integration range. The 844071 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 844071 is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator and a member of the family of high performance devices from IDT . The 844071 uses an 18pF parallel resonant crystal over the range of 20.833MHz - 28.3MHz. For SATA / SAS applications, a 25MHz crystal is used and either 75MHz or 150MHz may be selected with the FREQ_SEL pin. The 844071 has excellent <1ps phase jitter performance, over the 900kHz - 7.5MHz integration range. The 844071 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844071AGLFT - 1044738-844071AGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844071AGLFT
1044738-844071AGLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844071AGLFT 1044738-844071AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044738-844071AGLFT Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 170MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1044738-844071AGLFT
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.375 V to 3.63 V
Maximum Input Frequency: 170MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 844071AGLFT 1044738-844071AGLFT
Product Name FemtoClock Crystal-to-LVDS Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844071AGLFT
Device Type Clock Generator Clock Generator
Bus Interface LVDS; LVDS LVDS; LVDS
Package Type Surface Mount; TSSOP; TSSOP Surface Mount; 8-TSSOP
Supply Voltage 2.5 to 3.3 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9516-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers