Integrated Device Technology 2 Output PCIe GEN1/2/3 Synthesizer 5V41235PGG8

Description
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Datasheet
Description
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCIe GEN1/2/3 Synthesizer - 5V41235PGG8 - Integrated Device Technology
San Jose, CA, USA
2 Output PCIe GEN1/2/3 Synthesizer
5V41235PGG8
2 Output PCIe GEN1/2/3 Synthesizer 5V41235PGG8
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41235PGG8
Product Name 2 Output PCIe GEN1/2/3 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2ABCPZ - 910035-AD9517-2ABCPZ - Win Source Electronics
Specs
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3465-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Clock and Timing IC - 728-SI51218-A1JAFM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bag
View Details
3 suppliers