Integrated Device Technology FemtoClock Crystal-to-3.3V, 2.5V LVPECL Clock Generator 843001CGILFT

Description
The 843001CI is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001CI uses either a 26.5625MHz or a 23.4375MHz crystal to synthesize 106.25MHz, 187.5MHz or 212.5MHz, using the FREQ_SEL pin. The 843001CI has excellent <1ps phase jitter performance, over the 637kHz – 10MHz integration range. The 843001CI is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Request a Quote Datasheet
Description
The 843001CI is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001CI uses either a 26.5625MHz or a 23.4375MHz crystal to synthesize 106.25MHz, 187.5MHz or 212.5MHz, using the FREQ_SEL pin. The 843001CI has excellent <1ps phase jitter performance, over the 637kHz – 10MHz integration range. The 843001CI is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V, 2.5V LVPECL Clock Generator - 843001CGILFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V, 2.5V LVPECL Clock Generator
843001CGILFT
FemtoClock Crystal-to-3.3V, 2.5V LVPECL Clock Generator 843001CGILFT
The 843001CI is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001CI uses either a 26.5625MHz or a 23.4375MHz crystal to synthesize 106.25MHz, 187.5MHz or 212.5MHz, using the FREQ_SEL pin. The 843001CI has excellent <1ps phase jitter performance, over the 637kHz – 10MHz integration range. The 843001CI is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 843001CI is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001CI uses either a 26.5625MHz or a 23.4375MHz crystal to synthesize 106.25MHz, 187.5MHz or 212.5MHz, using the FREQ_SEL pin. The 843001CI has excellent <1ps phase jitter performance, over the 637kHz – 10MHz integration range. The 843001CI is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet
Clock and Timing IC - 728-843001CGILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-843001CGILFT
Clock and Timing IC 728-843001CGILFT
IC CLK GEN FIBRE CH 8TSSOP Product overview: 843001CGILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843001CGILFT can be used for catalog matching and distributor lookup.

IC CLK GEN FIBRE CH 8TSSOP Product overview: 843001CGILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843001CGILFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843001CGILFT - 766320-843001CGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843001CGILFT
766320-843001CGILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843001CGILFT 766320-843001CGILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766320-843001CGILFT Series: FemtoClock Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 212.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: 843001 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 843001CGILF; Introduction Date: May 26, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766320-843001CGILFT
Series: FemtoClock
Packaging: Reel package
Type: Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 212.5MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: 843001
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): 843001CGILF;
Introduction Date: May 26, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Clocks IC Timers IC Clocks
Product Number 843001CGILFT 728-843001CGILFT 766320-843001CGILFT
Product Name FemtoClock Crystal-to-3.3V, 2.5V LVPECL Clock Generator Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843001CGILFT
Device Type Clock Generator Clock Generator
Bus Interface LVPECL; LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP Reel package Surface Mount
Supply Voltage 2.5 to 3.3 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data