Integrated Device Technology FemtoClock NG QUAD Universal Frequency Translator 8T49N488A-999ASGI8

Description
The IDT8T49N488I is a quad PLL with FemtoClock® NG technology, integrating low phase noise Frequency Translator / Synthesizer, Jitter attenuator, and alarm and monitoring functions suitable for networking and communications applications. The device has four fully independent PLLs, each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks and operation reference clock may be used as the source for the output frequency. Each PLL has three operating modes to support a very broad spectrum of applications: Frequency Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator.
Datasheet
Description
The IDT8T49N488I is a quad PLL with FemtoClock® NG technology, integrating low phase noise Frequency Translator / Synthesizer, Jitter attenuator, and alarm and monitoring functions suitable for networking and communications applications. The device has four fully independent PLLs, each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks and operation reference clock may be used as the source for the output frequency. Each PLL has three operating modes to support a very broad spectrum of applications: Frequency Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG QUAD Universal Frequency Translator - 8T49N488A-999ASGI8 - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG QUAD Universal Frequency Translator
8T49N488A-999ASGI8
FemtoClock NG QUAD Universal Frequency Translator 8T49N488A-999ASGI8
The IDT8T49N488I is a quad PLL with FemtoClock® NG technology, integrating low phase noise Frequency Translator / Synthesizer, Jitter attenuator, and alarm and monitoring functions suitable for networking and communications applications. The device has four fully independent PLLs, each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks and operation reference clock may be used as the source for the output frequency. Each PLL has three operating modes to support a very broad spectrum of applications: Frequency Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator.

The IDT8T49N488I is a quad PLL with FemtoClock® NG technology, integrating low phase noise Frequency Translator / Synthesizer, Jitter attenuator, and alarm and monitoring functions suitable for networking and communications applications. The device has four fully independent PLLs, each PLL is able to generate any output frequency in the 0.98MHz - 312.5MHz range and most output frequencies in the 312.5MHz - 1,300MHz range. A wide range of input reference clocks and operation reference clock may be used as the source for the output frequency. Each PLL has three operating modes to support a very broad spectrum of applications: Frequency Synthesizer, High-Bandwidth Frequency Translator and Low-Bandwidth Frequency Translator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N488A-999ASGI8
Product Name FemtoClock NG QUAD Universal Frequency Translator
Bus Interface LVPECL; LVDS; LVPECL,LVDS
Package Type Surface Mount; CABGA
Supply Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3541-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 15 volts
View Details
4 suppliers
CDCEL937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL937QPWRQ1 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers