Integrated Device Technology FemtoClock NG Crystal-to- 3.3V,2.5V LVPECL Clock Generator W/Fanout Buffer 8V89704ANLGI

Description
The 8V89704I is a four output Clock Generator with LVPECL outputs. The 8V89704I can generate any one of four frequencies from a single crystal or reference clock. The four frequencies are selected from the Function Table (Table 3) by two frequency selection pins. Note the desired programmed frequencies must be used with the corresponding crystal as indicated in Table 3. Excellent phase noise performance is maintained with IDT 's Fourth Generation FemtoClock® NG PLL technology.
Datasheet
Description
The 8V89704I is a four output Clock Generator with LVPECL outputs. The 8V89704I can generate any one of four frequencies from a single crystal or reference clock. The four frequencies are selected from the Function Table (Table 3) by two frequency selection pins. Note the desired programmed frequencies must be used with the corresponding crystal as indicated in Table 3. Excellent phase noise performance is maintained with IDT 's Fourth Generation FemtoClock® NG PLL technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Crystal-to- 3.3V,2.5V LVPECL Clock Generator W/Fanout Buffer - 8V89704ANLGI - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Crystal-to- 3.3V,2.5V LVPECL Clock Generator W/Fanout Buffer
8V89704ANLGI
FemtoClock NG Crystal-to- 3.3V,2.5V LVPECL Clock Generator W/Fanout Buffer 8V89704ANLGI
The 8V89704I is a four output Clock Generator with LVPECL outputs. The 8V89704I can generate any one of four frequencies from a single crystal or reference clock. The four frequencies are selected from the Function Table (Table 3) by two frequency selection pins. Note the desired programmed frequencies must be used with the corresponding crystal as indicated in Table 3. Excellent phase noise performance is maintained with IDT 's Fourth Generation FemtoClock® NG PLL technology.

The 8V89704I is a four output Clock Generator with LVPECL outputs. The 8V89704I can generate any one of four frequencies from a single crystal or reference clock. The four frequencies are selected from the Function Table (Table 3) by two frequency selection pins. Note the desired programmed frequencies must be used with the corresponding crystal as indicated in Table 3. Excellent phase noise performance is maintained with IDT 's Fourth Generation FemtoClock® NG PLL technology.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8V89704ANLGI
Product Name FemtoClock NG Crystal-to- 3.3V,2.5V LVPECL Clock Generator W/Fanout Buffer
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9553BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 810 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers