Integrated Device Technology FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator 843071AGILF

Description
The 843071I is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator. The 843071I uses an 18pF parallel resonant crystal over the range of 20.833MHz - 28.3MHz. For SATA / SAS applications, a 25MHz crystal is used and either 75MHz or 150MHz may be selected with the FREQ_SEL pin. For 10Gb Fibre Channel applications, a 26.5625MHz crystal is used for 159.375MHz output. The 843071I has excellent <1ps phase jitter performance, over the 12kHz - 20MHz integration range. The 843071I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 843071I is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator. The 843071I uses an 18pF parallel resonant crystal over the range of 20.833MHz - 28.3MHz. For SATA / SAS applications, a 25MHz crystal is used and either 75MHz or 150MHz may be selected with the FREQ_SEL pin. For 10Gb Fibre Channel applications, a 26.5625MHz crystal is used for 159.375MHz output. The 843071I has excellent <1ps phase jitter performance, over the 12kHz - 20MHz integration range. The 843071I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator - 843071AGILF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator
843071AGILF
FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator 843071AGILF
The 843071I is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator. The 843071I uses an 18pF parallel resonant crystal over the range of 20.833MHz - 28.3MHz. For SATA / SAS applications, a 25MHz crystal is used and either 75MHz or 150MHz may be selected with the FREQ_SEL pin. For 10Gb Fibre Channel applications, a 26.5625MHz crystal is used for 159.375MHz output. The 843071I has excellent <1ps phase jitter performance, over the 12kHz - 20MHz integration range. The 843071I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 843071I is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator. The 843071I uses an 18pF parallel resonant crystal over the range of 20.833MHz - 28.3MHz. For SATA / SAS applications, a 25MHz crystal is used and either 75MHz or 150MHz may be selected with the FREQ_SEL pin. For 10Gb Fibre Channel applications, a 26.5625MHz crystal is used for 159.375MHz output. The 843071I has excellent <1ps phase jitter performance, over the 12kHz - 20MHz integration range. The 843071I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843071AGILF
Product Name FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC204 5V 6-Bit Inverter / Clock Driver - CDC204DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
I²C Real-Time Clock Module - RV-3028-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details