Integrated Device Technology FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer 8433625AGLF

Description
The 8433625 is a 3 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 25MHz or 26.041666MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins (DIV_SELA[1:0], DIV_SELB[1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The 8433625 has 2 output banks, Bank A with 1 differential LVPECL output pair and Bank B with 2 differential LVPECL output pairs. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 8433625 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8433625 is packaged in a small 24-pin TSSOP package.
Datasheet
Description
The 8433625 is a 3 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 25MHz or 26.041666MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins (DIV_SELA[1:0], DIV_SELB[1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The 8433625 has 2 output banks, Bank A with 1 differential LVPECL output pair and Bank B with 2 differential LVPECL output pairs. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 8433625 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8433625 is packaged in a small 24-pin TSSOP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer - 8433625AGLF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer
8433625AGLF
FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer 8433625AGLF
The 8433625 is a 3 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 25MHz or 26.041666MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins (DIV_SELA[1:0], DIV_SELB[1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The 8433625 has 2 output banks, Bank A with 1 differential LVPECL output pair and Bank B with 2 differential LVPECL output pairs. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 8433625 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8433625 is packaged in a small 24-pin TSSOP package.

The 8433625 is a 3 differential output LVPECL Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 25MHz or 26.041666MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins (DIV_SELA[1:0], DIV_SELB[1:0]): 625MHz, 312.5MHz, 156.25MHz, and 125MHz. The 8433625 has 2 output banks, Bank A with 1 differential LVPECL output pair and Bank B with 2 differential LVPECL output pairs. The two banks have their own dedicated frequency select pins and can be independently set for the frequencies mentioned above. The 8433625 uses IDT 's 3rd generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8433625 is packaged in a small 24-pin TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8433625AGLF
Product Name FemtoClock Crystal-to-3.3V LVPECL Frequency Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Phase-locked loop - HEF4046BT,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
Features / Standards RoHS
View Details
9 suppliers
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266749-SI4114G-B-GM - Win Source Electronics
Specs
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
Supply Voltage 2.7 to 2.9 volts
View Details
3 suppliers