Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 123408-8T49N004A-007
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVDS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VFQFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 156.25MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 123408-8T49N004A-007NLGI8 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8T49N004A-007NLGI8 |
| Device Type | Clock Generator |
| Bus Interface | LVDS; LVDS |
| Package Type | Surface Mount; 32-VFQFN (5x5) |