Integrated Device Technology FemtoClock Crystal-to-Differential HCSL/LVCMOS Frequency Synthesizer 844S2416CKILF

Description
The 844S2416 is a 17 output, dual- PLL frequency synthesizer optimized to generate a variety of clocks for Ethernet, USB and other interfaces. Using a 25MHz 18pF parallel resonant crystal, the device will generate 24MHz, 25MHz, 100MHz and 200MHz clocks with mixed HCSL and LVCMOS / LVTTL levels. The 844S2416 is packaged in a 56-pin VFQFN package that is optimum for applications with space limitations.
Datasheet
Description
The 844S2416 is a 17 output, dual- PLL frequency synthesizer optimized to generate a variety of clocks for Ethernet, USB and other interfaces. Using a 25MHz 18pF parallel resonant crystal, the device will generate 24MHz, 25MHz, 100MHz and 200MHz clocks with mixed HCSL and LVCMOS / LVTTL levels. The 844S2416 is packaged in a 56-pin VFQFN package that is optimum for applications with space limitations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-Differential HCSL/LVCMOS Frequency Synthesizer - 844S2416CKILF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-Differential HCSL/LVCMOS Frequency Synthesizer
844S2416CKILF
FemtoClock Crystal-to-Differential HCSL/LVCMOS Frequency Synthesizer 844S2416CKILF
The 844S2416 is a 17 output, dual- PLL frequency synthesizer optimized to generate a variety of clocks for Ethernet, USB and other interfaces. Using a 25MHz 18pF parallel resonant crystal, the device will generate 24MHz, 25MHz, 100MHz and 200MHz clocks with mixed HCSL and LVCMOS / LVTTL levels. The 844S2416 is packaged in a 56-pin VFQFN package that is optimum for applications with space limitations.

The 844S2416 is a 17 output, dual- PLL frequency synthesizer optimized to generate a variety of clocks for Ethernet, USB and other interfaces. Using a 25MHz 18pF parallel resonant crystal, the device will generate 24MHz, 25MHz, 100MHz and 200MHz clocks with mixed HCSL and LVCMOS / LVTTL levels.
The 844S2416 is packaged in a 56-pin VFQFN package that is optimum for applications with space limitations.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 844S2416CKILF
Product Name FemtoClock Crystal-to-Differential HCSL/LVCMOS Frequency Synthesizer
Bus Interface HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-2862-2-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
8 suppliers
CD54HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HCT4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 728-SI4133-D-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers