Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305-1HDCGI8 2305-1HDCGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 761862-2305-1HDCGI8 Packaging: Reel package Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 2305 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY2305SXC-1HT; CY2305SXI-1HT; CY2305SC-1; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: PhilippinesTaiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 761862-2305-1HDCGI8 Packaging: Reel package Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 2305 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY2305SXC-1HT; CY2305SXI-1HT; CY2305SC-1; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: PhilippinesTaiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305-1HDCGI8
761862-2305-1HDCGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305-1HDCGI8 761862-2305-1HDCGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 761862-2305-1HDCGI8 Packaging: Reel package Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 2305 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY2305SXC-1HT; CY2305SXI-1HT; CY2305SC-1; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: PhilippinesTaiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 761862-2305-1HDCGI8
Packaging: Reel package
Type: Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: CMOS, LVCMOS, TTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: 2305
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY2305SXC-1HT; CY2305SXI-1HT; CY2305SC-1;
Introduction Date: March 30, 2001
ECCN: EAR99
Country of Origin: PhilippinesTaiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 761862-2305-1HDCGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305-1HDCGI8
Device Type Clock Generator
Bus Interface CMOS; TTL; CMOS, LVCMOS, TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ-RL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Buffers, Drivers - CG7470AMT - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
LMK02002 Precision Clock Distributor with Integrated PLL - LMK02002ISQX/NOPB - Texas Instruments
Specs
Bus Interface LVPECL
Package Type WQFN
Frequency 800 MHz
View Details
5 suppliers