Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843011AGLFT 843011AGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805675-843011AGLFT Packaging: Reel Type: Clock/Frequency Synthesizer, Clock Generator Mounting Style: SMD Frequency - Max: 113.33MHz Number of Circuits: 1 Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Part Status: Last Time Buy Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS843011
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805675-843011AGLFT Packaging: Reel Type: Clock/Frequency Synthesizer, Clock Generator Mounting Style: SMD Frequency - Max: 113.33MHz Number of Circuits: 1 Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Part Status: Last Time Buy Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS843011
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843011AGLFT
805675-843011AGLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843011AGLFT 805675-843011AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805675-843011AGLFT Packaging: Reel Type: Clock/Frequency Synthesizer, Clock Generator Mounting Style: SMD Frequency - Max: 113.33MHz Number of Circuits: 1 Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Part Status: Last Time Buy Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS843011

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 805675-843011AGLFT
Packaging: Reel
Type: Clock/Frequency Synthesizer, Clock Generator
Mounting Style: SMD
Frequency - Max: 113.33MHz
Number of Circuits: 1
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Last Time Buy
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS843011

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 805675-843011AGLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843011AGLFT
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator - CDCM61004RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
7 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
 - AD9501JN - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP; PDIP
View Details
Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details