Integrated Device Technology Ethernet PLL and IEEE 1588 Synthesizer 8V89316BAG8

Description
The IDT8V89316 is used to frequency synchronize equipment with an Ethernet connected reference; its integrated DCO (Digitally Controlled Oscillator) can be controlled by an external IEEE 1588 clock recovery servo to synthesize IEEE 1588-based clocks. The IDT8V89316 low jitter output clocks can be used to directly time Gigabit Ethernet PHYs and QSGMII devices.
Datasheet
Description
The IDT8V89316 is used to frequency synchronize equipment with an Ethernet connected reference; its integrated DCO (Digitally Controlled Oscillator) can be controlled by an external IEEE 1588 clock recovery servo to synthesize IEEE 1588-based clocks. The IDT8V89316 low jitter output clocks can be used to directly time Gigabit Ethernet PHYs and QSGMII devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet PLL and IEEE 1588 Synthesizer - 8V89316BAG8 - Integrated Device Technology
San Jose, CA, USA
Ethernet PLL and IEEE 1588 Synthesizer
8V89316BAG8
Ethernet PLL and IEEE 1588 Synthesizer 8V89316BAG8
The IDT8V89316 is used to frequency synchronize equipment with an Ethernet connected reference; its integrated DCO (Digitally Controlled Oscillator) can be controlled by an external IEEE 1588 clock recovery servo to synthesize IEEE 1588-based clocks. The IDT8V89316 low jitter output clocks can be used to directly time Gigabit Ethernet PHYs and QSGMII devices.

The IDT8V89316 is used to frequency synchronize equipment with an Ethernet connected reference; its integrated DCO (Digitally Controlled Oscillator) can be controlled by an external IEEE 1588 clock recovery servo to synthesize IEEE 1588-based clocks. The IDT8V89316 low jitter output clocks can be used to directly time Gigabit Ethernet PHYs and QSGMII devices.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8V89316BAG8
Product Name Ethernet PLL and IEEE 1588 Synthesizer
Bus Interface LVPECL; LVPECL,LVCMOS
Package Type Surface Mount; CABGA
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96E4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09106-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers