Integrated Device Technology Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer 83PN161AKILF

Description
The 83PN161i is LVPECL output synthesizer designed for converting forward-error correction ( FEC ) clock frequencies in 10 GB Ethernet LAN / WAN transport applications. The device is optimized for an input frequency of 156.25MHz and supports four FEC rate conversions: 33/32, 255/237, 255/238 and 235/236. The conversion rate is pin-selectable and one of four rates are supported at a time. In the default configuration, an input clock of 156.25MHz is converted to an output clock of 168.8294492MHz (255/236). The device uses IDT ’s fourth Generation of FemtoClock® NG technology to deliver low phase noise clocks combined with a low power consumption. The RMS phase jitter at 168.8294492MHz output frequency is 0.533ps (12kHz-20MHz integration range).
Datasheet
Description
The 83PN161i is LVPECL output synthesizer designed for converting forward-error correction ( FEC ) clock frequencies in 10 GB Ethernet LAN / WAN transport applications. The device is optimized for an input frequency of 156.25MHz and supports four FEC rate conversions: 33/32, 255/237, 255/238 and 235/236. The conversion rate is pin-selectable and one of four rates are supported at a time. In the default configuration, an input clock of 156.25MHz is converted to an output clock of 168.8294492MHz (255/236). The device uses IDT ’s fourth Generation of FemtoClock® NG technology to deliver low phase noise clocks combined with a low power consumption. The RMS phase jitter at 168.8294492MHz output frequency is 0.533ps (12kHz-20MHz integration range).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer - 83PN161AKILF - Integrated Device Technology
San Jose, CA, USA
Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer
83PN161AKILF
Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer 83PN161AKILF
The 83PN161i is LVPECL output synthesizer designed for converting forward-error correction ( FEC ) clock frequencies in 10 GB Ethernet LAN / WAN transport applications. The device is optimized for an input frequency of 156.25MHz and supports four FEC rate conversions: 33/32, 255/237, 255/238 and 235/236. The conversion rate is pin-selectable and one of four rates are supported at a time. In the default configuration, an input clock of 156.25MHz is converted to an output clock of 168.8294492MHz (255/236). The device uses IDT ’s fourth Generation of FemtoClock® NG technology to deliver low phase noise clocks combined with a low power consumption. The RMS phase jitter at 168.8294492MHz output frequency is 0.533ps (12kHz-20MHz integration range).

The 83PN161i is LVPECL output synthesizer designed for converting forward-error correction ( FEC ) clock frequencies in 10 GB Ethernet LAN / WAN transport applications. The device is optimized for an input frequency of 156.25MHz and supports four FEC rate conversions: 33/32, 255/237, 255/238 and 235/236. The conversion rate is pin-selectable and one of four rates are supported at a time. In the default configuration, an input clock of 156.25MHz is converted to an output clock of 168.8294492MHz (255/236). The device uses IDT ’s fourth Generation of FemtoClock® NG technology to deliver low phase noise clocks combined with a low power consumption. The RMS phase jitter at 168.8294492MHz output frequency is 0.533ps (12kHz-20MHz integration range).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 83PN161AKILF
Product Name Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-2849-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5317B-C-GMR-ND - DigiKey
Specs
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
View Details
3 suppliers