Integrated Device Technology FemtoClockNG Universal Frequency Translator 8T49N242-999NLGI8

Description
The 8T49N242 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with four integer output dividers, allowing the generation of up to four different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies. The four outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N242 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video. carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N242 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N241 (2-in / 1- PLL / 4-out), the 8T49N285 (2-in / 1- PLL / 8-out), the 8T49N286 (4-in / 2- PLL / 8-out) and the 8T49N287 (2-in / 2- PLL / 8-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.
Datasheet
Description
The 8T49N242 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with four integer output dividers, allowing the generation of up to four different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies. The four outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N242 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video. carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N242 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N241 (2-in / 1- PLL / 4-out), the 8T49N285 (2-in / 1- PLL / 8-out), the 8T49N286 (4-in / 2- PLL / 8-out) and the 8T49N287 (2-in / 2- PLL / 8-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClockNG Universal Frequency Translator - 8T49N242-999NLGI8 - Integrated Device Technology
San Jose, CA, USA
FemtoClockNG Universal Frequency Translator
8T49N242-999NLGI8
FemtoClockNG Universal Frequency Translator 8T49N242-999NLGI8
The 8T49N242 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with four integer output dividers, allowing the generation of up to four different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies. The four outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N242 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video. carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N242 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N241 (2-in / 1- PLL / 4-out), the 8T49N285 (2-in / 1- PLL / 8-out), the 8T49N286 (4-in / 2- PLL / 8-out) and the 8T49N287 (2-in / 2- PLL / 8-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.

The 8T49N242 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with four integer output dividers, allowing the generation of up to four different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies. The four outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels.

The 8T49N242 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video. carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N242 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card.

IDT ’s third generation Universal Frequency Translator family also includes the 8T49N241 (2-in / 1- PLL / 4-out), the 8T49N285 (2-in / 1- PLL / 8-out), the 8T49N286 (4-in / 2- PLL / 8-out) and the 8T49N287 (2-in / 2- PLL / 8-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N242-999NLGI8
Product Name FemtoClockNG Universal Frequency Translator
Bus Interface LVPECL; LVDS; LVCMOS,LVDS,LVPECL,HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - SI53019-A02AGMR-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 72-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CDCVF2505-Q1 Automotive Catalog PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compat. - CDCVF2505IDRQ1 - Texas Instruments
Specs
Package Type SOIC
Supply Voltage 3.3 volts
Frequency 200 MHz
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913IPWRQ1 - 866192-CDCEL913IPWRQ1 - Win Source Electronics
Specs
Package Type Surface Mount; 14-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details