Integrated Device Technology FemtoClock NG Crystal-to-HCSL Clock Generator 8V41N004NLGI8

Description
The IDT8V41N004I is a clock generator designed for Gigabit Ethernet, 10 Gigabit Ethernet, SGMII and PCI Express™ applications. The device generates a selectable 100MHz, 125MHz, 156.25MHz or 312.5MHz clock signal from 25MHz input. The IDT8V41N004I uses IDT ’s fourth generation FemtoClock® NG technology to provide low phase noise performance, combined with excellent power supply noise rejection for optimal performance in the targeted applications. The device supports a 3.3V supply voltage and is packaged in a compact, lead-free (RoHS 6) 32-lead VFQFN package. The industrial temperature range supports high end computing, telecommunication and networking end equipment requirements.
Datasheet
Description
The IDT8V41N004I is a clock generator designed for Gigabit Ethernet, 10 Gigabit Ethernet, SGMII and PCI Express™ applications. The device generates a selectable 100MHz, 125MHz, 156.25MHz or 312.5MHz clock signal from 25MHz input. The IDT8V41N004I uses IDT ’s fourth generation FemtoClock® NG technology to provide low phase noise performance, combined with excellent power supply noise rejection for optimal performance in the targeted applications. The device supports a 3.3V supply voltage and is packaged in a compact, lead-free (RoHS 6) 32-lead VFQFN package. The industrial temperature range supports high end computing, telecommunication and networking end equipment requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Crystal-to-HCSL Clock Generator - 8V41N004NLGI8 - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Crystal-to-HCSL Clock Generator
8V41N004NLGI8
FemtoClock NG Crystal-to-HCSL Clock Generator 8V41N004NLGI8
The IDT8V41N004I is a clock generator designed for Gigabit Ethernet, 10 Gigabit Ethernet, SGMII and PCI Express™ applications. The device generates a selectable 100MHz, 125MHz, 156.25MHz or 312.5MHz clock signal from 25MHz input. The IDT8V41N004I uses IDT ’s fourth generation FemtoClock® NG technology to provide low phase noise performance, combined with excellent power supply noise rejection for optimal performance in the targeted applications. The device supports a 3.3V supply voltage and is packaged in a compact, lead-free (RoHS 6) 32-lead VFQFN package. The industrial temperature range supports high end computing, telecommunication and networking end equipment requirements.

The IDT8V41N004I is a clock generator designed for Gigabit Ethernet, 10 Gigabit Ethernet, SGMII and PCI Express™ applications. The device generates a selectable 100MHz, 125MHz, 156.25MHz or 312.5MHz clock signal from 25MHz input. The IDT8V41N004I uses IDT ’s fourth generation FemtoClock® NG technology to provide low phase noise performance, combined with excellent power supply noise rejection for optimal performance in the targeted applications. The device supports a 3.3V supply voltage and is packaged in a compact, lead-free (RoHS 6) 32-lead VFQFN package. The industrial temperature range supports high end computing, telecommunication and networking end equipment requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8V41N004NLGI8
Product Name FemtoClock NG Crystal-to-HCSL Clock Generator
Device Type Clock Generator
Bus Interface ,HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - SI52111-A1-GT - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS
Package Type SOP; SSOP
View Details
4 suppliers
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details