Integrated Device Technology Datasheets for PCI Express Products
PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace.
PCI Express Products: Learn more
| Product Name | Notes |
|---|---|
| Provides high-performance I/O connectivity and switching functions between a PCIe upstream port and eleven downstream ports or peer-to-peer switching between downstream ports. | |
| Provides high-performance I/O connectivity and switching functions between a PCIe upstream port and one transparent and one non-transparent downstream ports. The device also supports peer-to-peer switching between downstream ports. | |
| Provides high-performance I/O expansion and switching functions between a PCIe upstream port and four downstream ports or peer-to-peer switching between downstream ports. | |
| The IDT 89HT0808P 8-channel PCIe Gen3 Retimer offers the industry a blend of top analog performance, lower power, and the most system level features in signal retimers optimized for demanding... | |
| The IDT 89HT0816AP 16-channel, PCIe 3.0, 8GTps Retimer offers a blend of top analog performance and the most complete feature set in protocol aware signal conditioner optimized for demanding 2.5Gbps,... | |
| The IDT 89HT0816P 16-channel PCIe Gen3 Retimer offers the industry a blend of top analog performance, lower power, and the most system level features in signal retimers optimized for demanding... | |
| The IDT 89HT0832P 16-lane, 8Gbps PCIe 3.0 Retimer offers top analog performance, advanced digital processing and diagnostic features. It can correct total jitter (Rj and Dj), with operating parameters determined... |