Integrated Device Technology FemtoClock NG Dual Universal Frequency Translator (2-in/2-PLL/8-out) 8T49N283C-998NLGI

Description
The 8T49N283I has two independent, fractional-feedback PLLs that can be used as jitter attenuators and frequency translators. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Four of these frequencies are completely independent of each other and the inputs. The other four are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N281i (2-in/1- PLL /8-out) and the 8T49N282i (4-in/2- PLL /8-out).
Datasheet
Description
The 8T49N283I has two independent, fractional-feedback PLLs that can be used as jitter attenuators and frequency translators. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Four of these frequencies are completely independent of each other and the inputs. The other four are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N281i (2-in/1- PLL /8-out) and the 8T49N282i (4-in/2- PLL /8-out).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Dual Universal Frequency Translator (2-in/2-PLL/8-out) - 8T49N283C-998NLGI - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Dual Universal Frequency Translator (2-in/2-PLL/8-out)
8T49N283C-998NLGI
FemtoClock NG Dual Universal Frequency Translator (2-in/2-PLL/8-out) 8T49N283C-998NLGI
The 8T49N283I has two independent, fractional-feedback PLLs that can be used as jitter attenuators and frequency translators. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Four of these frequencies are completely independent of each other and the inputs. The other four are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N281i (2-in/1- PLL /8-out) and the 8T49N282i (4-in/2- PLL /8-out).

The 8T49N283I has two independent, fractional-feedback PLLs that can be used as jitter attenuators and frequency translators. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Four of these frequencies are completely independent of each other and the inputs. The other four are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels.

IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N281i (2-in/1- PLL /8-out) and the 8T49N282i (4-in/2- PLL /8-out).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N283C-998NLGI
Product Name FemtoClock NG Dual Universal Frequency Translator (2-in/2-PLL/8-out)
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Phase-locked loop - HEF4046BT,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
Features / Standards RoHS
View Details
9 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
2 suppliers
10MHz 250MHz 333.33MHz QFN Clock and Timing IC - 728-SI5332AD08769-GM3 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
View Details
4 suppliers