The 8V43FS92432 is a 3.3V-compatible, PLL based clock synthesizer targeted for high performance clock generation in mid-range to high-performance telecom, networking, and computing applications. With output frequencies from 21.25MHz to 1360MHz and the support of two differential PECL output signals, the device meets the needs of the most demanding clock applications.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 8V43FS92432PRGI8 |
| Product Name | 1360MHz Dual Output LVPECL Clock Synthesizer |
| Bus Interface | LVPECL; LVPECL |
| Package Type | Surface Mount; TQFP |
| Supply Voltage | 3.3 volts |