Integrated Device Technology Triple PLL Field Programmable SS VersaClock Synthesizer 345RPLF

Description
The 345 field programmable clock synthesizer generates up to nine high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal or clock input. It is designed to replace crystals and crystal oscillators in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 345 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include eight selectable configuration registers, up to two sets of four low-skew outputs, and optional Spread Spectrum outputs. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 345 is also available in factory programmed custom versions for high-volume applications.
Description
The 345 field programmable clock synthesizer generates up to nine high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal or clock input. It is designed to replace crystals and crystal oscillators in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 345 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include eight selectable configuration registers, up to two sets of four low-skew outputs, and optional Spread Spectrum outputs. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 345 is also available in factory programmed custom versions for high-volume applications.

Suppliers

Company
Product
Description
Supplier Links
Triple PLL Field Programmable SS VersaClock Synthesizer - 345RPLF - Integrated Device Technology
San Jose, CA, USA
Triple PLL Field Programmable SS VersaClock Synthesizer
345RPLF
Triple PLL Field Programmable SS VersaClock Synthesizer 345RPLF
The 345 field programmable clock synthesizer generates up to nine high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal or clock input. It is designed to replace crystals and crystal oscillators in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 345 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include eight selectable configuration registers, up to two sets of four low-skew outputs, and optional Spread Spectrum outputs. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 345 is also available in factory programmed custom versions for high-volume applications.

The 345 field programmable clock synthesizer generates up to nine high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal or clock input. It is designed to replace crystals and crystal oscillators in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 345 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include eight selectable configuration registers, up to two sets of four low-skew outputs, and optional Spread Spectrum outputs. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 345 is also available in factory programmed custom versions for high-volume applications.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 345RPLF
Product Name Triple PLL Field Programmable SS VersaClock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; QSOP; QSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3301-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 3 to 6 volts
View Details
4 suppliers
CDCEL937 Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL937PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers
QFN Clock and Timing IC - 728-SI5332AC08814-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Features / Standards RoHS
View Details
5 suppliers