Integrated Device Technology FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843252AG-04LF

Description
The 843252-04 is a 10Gb/12Gb Ethernet Clock Generator. The 843252-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the appropriate choice of crystals. The 843252-04 has excellent phase jitter performance and is packaged in a small 16-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 843252-04 is a 10Gb/12Gb Ethernet Clock Generator. The 843252-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the appropriate choice of crystals. The 843252-04 has excellent phase jitter performance and is packaged in a small 16-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V LVPECL Clock Generator - 843252AG-04LF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V LVPECL Clock Generator
843252AG-04LF
FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843252AG-04LF
The 843252-04 is a 10Gb/12Gb Ethernet Clock Generator. The 843252-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the appropriate choice of crystals. The 843252-04 has excellent phase jitter performance and is packaged in a small 16-pin TSSOP , making it ideal for use in systems with limited board space.

The 843252-04 is a 10Gb/12Gb Ethernet Clock Generator. The 843252-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the appropriate choice of crystals. The 843252-04 has excellent phase jitter performance and is packaged in a small 16-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843252AG-04LF
Product Name FemtoClock Crystal-to-3.3V LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details