Integrated Device Technology 2 Output PCIe GEN1/2/3 Synthesizer 5V41235PGGI

Description
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Request a Quote Datasheet
Description
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCIe GEN1/2/3 Synthesizer - 5V41235PGGI - Integrated Device Technology
San Jose, CA, USA
2 Output PCIe GEN1/2/3 Synthesizer
5V41235PGGI
2 Output PCIe GEN1/2/3 Synthesizer 5V41235PGGI
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

Supplier's Site Datasheet
Clock Synthesizers - 2637901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2637901
Clock Synthesizers 2637901
5V41235 PCIE CLOCK GEN - 2 OUT GEN1-2-3

5V41235 PCIE CLOCK GEN - 2 OUT GEN1-2-3

Supplier's Site
Clock Synthesizers - 2637902P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2637902P
Clock Synthesizers 2637902P
5V41235 PCIE CLOCK GEN - 2 OUT GEN1-2-3

5V41235 PCIE CLOCK GEN - 2 OUT GEN1-2-3

Supplier's Site
Clock Synthesizers - 2637902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2637902
Clock Synthesizers 2637902
5V41235 PCIE CLOCK GEN - 2 OUT GEN1-2-3

5V41235 PCIE CLOCK GEN - 2 OUT GEN1-2-3

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 5V41235PGGI 2637901
Product Name 2 Output PCIe GEN1/2/3 Synthesizer Clock Synthesizers
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP SSOP; TSSOP; TSSOP
Supply Voltage 3.3 volts
Frequency 25 to 200 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4211BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY241V8ASXC-12-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers