Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8402AYLF 8402AYLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721915-8402AYLF Packaging: Tray Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 350MHz Input: Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ICS8402 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721915-8402AYLF Packaging: Tray Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 350MHz Input: Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ICS8402 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8402AYLF - 721915-8402AYLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8402AYLF
721915-8402AYLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8402AYLF 721915-8402AYLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721915-8402AYLF Packaging: Tray Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 350MHz Input: Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ICS8402 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721915-8402AYLF
Packaging: Tray
Type: Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 350MHz
Input: Crystal
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: ICS8402
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 721915-8402AYLF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8402AYLF
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL913PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details