Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 512MLFT 512MLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806290-512MLFT Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/Yes Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: ICS512
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806290-512MLFT Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/Yes Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: ICS512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 512MLFT - 806290-512MLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 512MLFT
806290-512MLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 512MLFT 806290-512MLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806290-512MLFT Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/Yes Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: ICS512

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 806290-512MLFT
Packaging: Reel
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/Yes
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: ICS512

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 806290-512MLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 512MLFT
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4217LBRU - 910294-ADF4217LBRU - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 20-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
8 suppliers