Integrated Device Technology FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) 8T49N281C-003NLGI

Description
The 8T49N281i has one fractional-feedback PLL that can be used as a jitter attenuator or frequency translator. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Three of these frequencies are completely independent of each other and the inputs. The other five are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N282i (4-in / 2- PLL / 8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).
Datasheet
Description
The 8T49N281i has one fractional-feedback PLL that can be used as a jitter attenuator or frequency translator. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Three of these frequencies are completely independent of each other and the inputs. The other five are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N282i (4-in / 2- PLL / 8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) - 8T49N281C-003NLGI - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out)
8T49N281C-003NLGI
FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) 8T49N281C-003NLGI
The 8T49N281i has one fractional-feedback PLL that can be used as a jitter attenuator or frequency translator. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Three of these frequencies are completely independent of each other and the inputs. The other five are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N282i (4-in / 2- PLL / 8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).

The 8T49N281i has one fractional-feedback PLL that can be used as a jitter attenuator or frequency translator. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Three of these frequencies are completely independent of each other and the inputs. The other five are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels.
IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N282i (4-in / 2- PLL / 8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N281C-003NLGI
Product Name FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out)
Bus Interface LVPECL; LVDS; LVCMOS,LVDS,LVPECL
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-M68RTB-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 84-BLGA Module
Supply Voltage 1.08 to 3.63 volts
View Details
3 suppliers
Clock and Timing IC - 728-CDCE906R007PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Acme Chip Technology Co., Limited
Specs
Bus Interface Clock
Supply Voltage 4.5 to 5.5 volts
Frequency 19 MHz
View Details
2 suppliers