Integrated Device Technology Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs. | |
| The 74CBTLV16245 16-bit bus switch has standard 16245 pinouts. The device is organized as dual 8-bit low resistance switches with independent Output Enable (xOE) control inputs. The 74CBTLV16245 operates at... | |
| The 74CBTLV3125 quad bus switch features four independent switches. Each switch is enabled when the associated output-enable ( OE ) input is low. The 74CBTLV3125 operates at -40C to +85C... | |
| The 74CBTLV3244 octal bus switch has standard 244 pinouts and is designed for asynchronous communication between data buses. Sets of four switches are controlled by one output Enable ( OE... | |
| The 74CBTLV3245 octal bus switch has standard 245 pinouts and is designed for asynchronous communication between data buses. When Output Enable ( OE ) is low, the 8-bit bus switch... | |
| The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. | |
| The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as... | |
| The 74CBTLV3861 10-bit bus switch provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3861 operates at -40C... | |
| The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through... | |
| The IDT CPS -1432 is an 8x4/14x2/14x1 RapidIO Gen2 switch ideal for boards that require up to eight high bandwidth connections of up to 20 Gbps per port (8x4). The... | |
| The IDT CPS -1616 provides a full, non-blocking bandwidth of 80 Gbps for up to 16 ports. The device uses a 5th generation switch fabric, building upon Gen1 CPS and... | |
| The IDT CPS -1848 provides a full, non-blocking bandwidth of 240 Gbps for up to 18 logical ports. The CPS -1848 device utilizes a 5th generation switch fabric, building upon... | |
| The IDT Tsi572 is a third-generation RapidIO switch that supports 30 Gbps aggregate bandwidth and is optimized for multiprocessor, peer-to-peer embedded networking using the RapidIO Interconnect Specification (Revision 1.3). The... | |
| The IDT Tsi578 is a third-generation Serial RapidIO Switch. Supporting 80 Gbps aggregate bandwidth, the Tsi578 enables customers to develop high performance systems at low cost. The device is targeted... | |
| The QS3125 provides a set of four high-speed low resistance CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. The QS3125 is ideal... | |
| The QS3126 provides a set of four high-speed CMOS switches connecting inputs to outputs. The low ON resistance of the QS3126 allows inputs to be connected to outputs without propagation... | |
| The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245... | |
| The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low... | |
| The QS3245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The low... | |
| The QS32X2245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The QS32X2245 includes internal 25 ohm resistors to reduce reflection noise in high... | |
| The QS32X245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The low ON resistance of the QS32X245 allows inputs to be connected to... | |
| The QS32X861 provides two sets of ten high-speed CMOS TTLcompatible bus switches. The low ON resistance of the QS32X861 allows inputs to be connected to outputs without adding propagation delay... | |
| The QS32XVH2245 HotSwitch is a high bandwidth, 16-bit bus switch. The QS32XVH2245 is ideal for line matching and low noise environments. The switches can be turned ON under the control... | |
| The QS32XVH245 HotSwitch is a high bandwidth, 16-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON... | |
| The QS3306A provides a set of two high-speed low resistance (3 ohm typical) CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. Individual... | |
| The QS3383 provides ten high-speed CMOS TTL -compatible bus switches. The low ON resistance of the QS3383 allows inputs to be connected to outputs without adding propagation delay and without... | |
| The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation... | |
| The QS3390 provides a 16:8 multiplexer logic switch. The low ON resistance (5 ohm) of the QS3390 allows inputs to be connected to the outputs without adding propagation delay and... | |
| The QS34X2245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X2245 allows inputs to be connected to outputs... | |
| The QS34XVH245 HotSwitch is a high bandwidth 32-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON... | |
| The QS3861 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance (5 ohm) of the QS3861 allows inputs to be connected without adding propagation... | |
| The QS3L384 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance of the QS3L384 allows inputs to be connected to outputs without adding propagation... | |
| The QS3VH125 is a high bandwidth, Quad bus switch. The QS3VH125 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned... | |
| The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON... | |
| The QS3VH16211 HotSwitch is a 24-bit high bandwidth bus switch. The QS3VH16211 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero... | |
| The QS3VH16233 HotSwitch is a 32-bit to 16-bit high bandwidth bus switch, which can multiplex or demultiplex data. The QS3VH16233 has very low ON resistance, resulting in under 250ps propagation... | |
| The QS3VH16861 HotSwitch with 20-bit flow-though pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination... | |
| The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. | |
| The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON... | |
| The QS3VH245 HotSwitch 8-bit bus switch is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be... | |
| The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of... | |
| The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of... | |
| The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are... | |
| The QS3VH861 HotSwitch with 10-bit flow-through pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination... | |
| The QS3VH862 HotSwitch with 10-bit active high and low enable is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. | |
| The QS4A101 is a high-performance CMOS analog four-channel SPST switch with individual enables. The QS4A101 , with 1.4GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and... | |
| The QS4A105 is a high-performance CMOS two-channel 4PST switch with 3-state outputs. The QS4A105 , with 1.3GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm... | |
| The QS4A110 is a high-performance CMOS two-channel 5PST switch with 3-state outputs. The QS4A110 , with 1.8GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm... | |
| The QS4A201 is a high-performance CMOS two-by-two analog cross point switch. This device provides two sets of five high-speed CMOS switches providing "cross point" connection between inputs and outputs. The... | |
| The QS4A205 is a high-performance CMOS analog Four-Channel SPDT multiplexer/demultip lexer with individual enables. The QS4A205 with 830MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching,... | |
| The QS4A210 is a high-performance CMOS two-channel SP4T multiplexer/ demultiplexer with individual enables. The QS4A210 with 700MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and... | |
| The QS4A215 is a high-performance CMOS six-channel multiplexer/ demultiplexer with individual enables. The QS4A215 with 700MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and telecom... |