Integrated Device Technology Datasheets for Temperature Sensor Chips
Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors.
Temperature Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| 1.8V Digital temperature sensor with accuracy up to ±0.5°C, designed to target applications demanding highest level of temperature readout. The sensor is fully compliant with JEDEC JC42 .4 Component Specification. | |
| Digital temperature sensor with accuracy up to ±0.5°C | |
| Dual event digital temperature sensor with accuracy up to ±0.5°C | |
| The TSE2004GB2 is a digital temperature sensor with integrated 4 Kbit EEPROM for memory modules. It features accuracy up to ±0.5°C was designed to target applications demanding highest level of... |