Integrated Device Technology FemtoClock NG Crystal-to-3.3V LVPECL Clock Generator 843N3960DGILFT

Description
The 843N3960I is a LVPECL Clock Synthesizer. The 843N3960I can synthesize 100MHz, 125MHz, 156.25MHz and 212.5MHz from a single 25MHz crystal or reference clock. Utilizing an external loop filter capacitor, the 843N3960I is capable of holdover mode when the main reference clock becomes unstable, making this ideal for redundant timing applications.
Datasheet
Description
The 843N3960I is a LVPECL Clock Synthesizer. The 843N3960I can synthesize 100MHz, 125MHz, 156.25MHz and 212.5MHz from a single 25MHz crystal or reference clock. Utilizing an external loop filter capacitor, the 843N3960I is capable of holdover mode when the main reference clock becomes unstable, making this ideal for redundant timing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Crystal-to-3.3V LVPECL Clock Generator - 843N3960DGILFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Crystal-to-3.3V LVPECL Clock Generator
843N3960DGILFT
FemtoClock NG Crystal-to-3.3V LVPECL Clock Generator 843N3960DGILFT
The 843N3960I is a LVPECL Clock Synthesizer. The 843N3960I can synthesize 100MHz, 125MHz, 156.25MHz and 212.5MHz from a single 25MHz crystal or reference clock. Utilizing an external loop filter capacitor, the 843N3960I is capable of holdover mode when the main reference clock becomes unstable, making this ideal for redundant timing applications.

The 843N3960I is a LVPECL Clock Synthesizer. The 843N3960I can synthesize 100MHz, 125MHz, 156.25MHz and 212.5MHz from a single 25MHz crystal or reference clock. Utilizing an external loop filter capacitor, the 843N3960I is capable of holdover mode when the main reference clock becomes unstable, making this ideal for redundant timing applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843N3960DGILFT
Product Name FemtoClock NG Crystal-to-3.3V LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details