Integrated Device Technology 1 Output PCIe GEN1/2 Synthesizer 5V41064NLGI

Description
The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.
Datasheet
Description
The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Output PCIe GEN1/2 Synthesizer - 5V41064NLGI - Integrated Device Technology
San Jose, CA, USA
1 Output PCIe GEN1/2 Synthesizer
5V41064NLGI
1 Output PCIe GEN1/2 Synthesizer 5V41064NLGI
The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.

The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41064NLGI
Product Name 1 Output PCIe GEN1/2 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3465-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWRG4 - Texas Instruments
Specs
Features / Standards RoHS
View Details
7 suppliers
QFN Clock and Timing IC - 763-SI53115-A01AGM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tray
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers