Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 501MILFT 501MILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776390-501MILFT Series: LOCO Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 140MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.25 V Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Family Name: 501 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3N501DG; NB3N501DR2G; PI6C4511WX; PI6C4511W; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776390-501MILFT Series: LOCO Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 140MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.25 V Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Family Name: 501 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3N501DG; NB3N501DR2G; PI6C4511WX; PI6C4511W; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 501MILFT
776390-501MILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 501MILFT 776390-501MILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776390-501MILFT Series: LOCO Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 140MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.25 V Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Family Name: 501 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3N501DG; NB3N501DR2G; PI6C4511WX; PI6C4511W; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776390-501MILFT
Series: LOCO
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 140MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.25 V
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Family Name: 501
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NB3N501DG; NB3N501DR2G; PI6C4511WX; PI6C4511W;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776390-501MILFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 501MILFT
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY2SSTV857ZXI-27-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details