Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843002AG-01LFT 843002AG-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198319-843002AG-01LF T Packaging: Reel - TR Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 170MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198319-843002AG-01LF T Packaging: Reel - TR Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 170MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843002AG-01LFT - 198319-843002AG-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843002AG-01LFT
198319-843002AG-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843002AG-01LFT 198319-843002AG-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198319-843002AG-01LF T Packaging: Reel - TR Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 170MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198319-843002AG-01LFT
Packaging: Reel - TR
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 170MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 198319-843002AG-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843002AG-01LFT
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY2548QC004T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-UFQFN Exposed Pad
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW320OXC-4T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details