Integrated Device Technology 2 Output PCIe GEN1/2/3 Synthesizer 5V41235PGGI8

Description
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Datasheet
Description
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCIe GEN1/2/3 Synthesizer - 5V41235PGGI8 - Integrated Device Technology
San Jose, CA, USA
2 Output PCIe GEN1/2/3 Synthesizer
5V41235PGGI8
2 Output PCIe GEN1/2/3 Synthesizer 5V41235PGGI8
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41235PGGI8
Product Name 2 Output PCIe GEN1/2/3 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09943-GMR - Acme Chip Technology Co., Limited
Specs
Bus Interface CMOS; LVCMOS
Supply Voltage 2.25 to 3.63 volts
Frequency 170 MHz
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW,118 - 765541-74HCT9046APW,118 - Win Source Electronics
Specs
Bus Interface Clock
Package Type Surface Mount
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers